Amphenol Industrial Jam Nut Connector, Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial PT07C18-5P

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial - 28M9175 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
28M9175
Jam Nut Connector, Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial 28M9175
JAM NUT CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9175
Product Name Jam Nut Connector, Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data