Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C16-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C16-8P
MIL Spec Connector - MIL-DTL-26482 I PT07C16-8P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial - 93F9381 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial
93F9381
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial 93F9381
JAM NUT CONNECTOR, PLUG, SIZE 16, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 16, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C16-8P 93F9381
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details