Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C16-26PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C16-26PW
MIL Spec Connector - MIL-DTL-26482 I PT07C16-26PW
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial - 91C5976 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
91C5976
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial 91C5976
JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C16-26PW 91C5976
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers