Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C16-26P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C16-26P
MIL Spec Connector - MIL-DTL-26482 I PT07C16-26P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial - 97J2388 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
97J2388
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial 97J2388
JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C16-26P 97J2388
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data