JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92C3340 |
| Product Name | Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |