Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C16-23P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C16-23P
MIL Spec Connector - MIL-DTL-26482 I PT07C16-23P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial - 86H3011 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial
86H3011
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial 86H3011
JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C16-23P 86H3011
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data