Amphenol Industrial Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial PT07C14-19S

Description
PT 19C 19#20 SKT RECP
Request a Quote
Description
PT 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 19C 19#20 SKT RECP

PT 19C 19#20 SKT RECP

Buy Now
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial - 91C5975 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
91C5975
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial 91C5975
JAM NUT CONNECTOR PLUG, SIZE 14, 19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C14-19S 91C5975
Product Name Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details