Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C14-15S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C14-15S
MIL Spec Connector - MIL-DTL-26482 I PT07C14-15S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial - 97J2384 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
97J2384
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial 97J2384
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C14-15S 97J2384
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details