Amphenol Industrial Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial PT07C14-15P

Description
PT 15C 1#16,14#20 PIN RECP
Request a Quote Datasheet
Description
PT 15C 1#16,14#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 15C 1#16,14#20 PIN RECP

PT 15C 1#16,14#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial - 97J2383 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
97J2383
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial 97J2383
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C14-15P 97J2383
Product Name Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data