Amphenol Industrial Jam Nut Connector Plug, Size 14, 12 Position, Panel; Product Range Amphenol Industrial PT07C14-12PX

Description
PT 12C 4#16,8#20 PIN RECP
Request a Quote Datasheet
Description
PT 12C 4#16,8#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 12C 4#16,8#20 PIN RECP

PT 12C 4#16,8#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 14, 12 Position, Panel; Product Range Amphenol Industrial - 97J2382 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 12 Position, Panel; Product Range Amphenol Industrial
97J2382
Jam Nut Connector Plug, Size 14, 12 Position, Panel; Product Range Amphenol Industrial 97J2382
JAM NUT CONNECTOR PLUG, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C14-12PX 97J2382
Product Name Jam Nut Connector Plug, Size 14, 12 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details