Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C12-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C12-8P
MIL Spec Connector - MIL-DTL-26482 I PT07C12-8P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial - 97J2380 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial
97J2380
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial 97J2380
JAM NUT CONNECTOR, PLUG, SIZE 12, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C12-8P 97J2380
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-1328-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Connector/Terminal/Pin - 156370450 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details