Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C12-4PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C12-4PW
MIL Spec Connector - MIL-DTL-26482 I PT07C12-4PW
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 12, 4 Position, Panel; Product Range Amphenol Industrial - 79K8627 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
79K8627
Jam Nut Connector, Receptacle, Size 12, 4 Position, Panel; Product Range Amphenol Industrial 79K8627
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07C12-4PW 79K8627
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Receptacle, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data