Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C12-3PY

Description
PT 3C 3#16 PIN RECP
Request a Quote Datasheet
Description
PT 3C 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT07C12-3PY - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 PIN RECP

PT 3C 3#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C12-3PY
MIL Spec Connector - MIL-DTL-26482 I PT07C12-3PY
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial - 97J2379 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
97J2379
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial 97J2379
JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT07C12-3PY PT07C12-3PY 97J2379
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - ECJ.2B.312.CYC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers