Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07C12-14P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07C12-14P
MIL Spec Connector - MIL-DTL-26482 I PT07C12-14P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT07C12-14P - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN RECP

PT 14C 14#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial - 95C0481 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial
95C0481
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial 95C0481
JAM NUT CONNECTOR PLUG, SIZE 12, 14 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 14 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07C12-14P Amphenol PT07C12-14P 95C0481
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details