Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A8-98P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A8-98P
MIL Spec Connector - MIL-DTL-26482 I PT07A8-98P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial - 97J2370 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
97J2370
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial 97J2370
JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-98P 97J2370
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details