Amphenol Industrial Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial PT07A8-4SW

Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial - 61H8722 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial
61H8722
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial 61H8722
JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-4SW 61H8722
Product Name Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products