Amphenol Industrial Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial PT07A8-3S

Description
PT 3C 3#20 SKT RECP
Request a Quote
Description
PT 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 SKT RECP

PT 3C 3#20 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial - 24C8673 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
24C8673
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial 24C8673
JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-3S 24C8673
Product Name Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Module connector - MS4-MV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details