Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A8-33P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A8-33P
MIL Spec Connector - MIL-DTL-26482 I PT07A8-33P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Amphenol Industrial - 57K0148 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
57K0148
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Amphenol Industrial 57K0148
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-33P 57K0148
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data