Amphenol Industrial Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial PT07A8-2SX

Description
PT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
PT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 SKT RECP

PT 2C 2#20 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial - 97J2367 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial
97J2367
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial 97J2367
JAM NUT CONNECTOR, PLUG, SIZE 8, 2 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 2 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-2SX 97J2367
Product Name Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers