Amphenol Industrial Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial PT07A8-2S

Description
PT 2C 2#20 SKT RECP
Request a Quote
Description
PT 2C 2#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 SKT RECP

PT 2C 2#20 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial - 97J2366 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial
97J2366
Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial 97J2366
JAM NUT CONNECTOR, PLUG, SIZE 8, 2 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 2 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-2S 97J2366
Product Name Jam Nut Connector, Plug, Size 8, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data