Amphenol Industrial Jam Nut Conn, Rcpt, Size 8, 2Pos, Panel; Product Range Amphenol Industrial PT07A8-2P

Description
PT 2C 2#20 PIN RECP
Request a Quote
Description
PT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Jam Nut Conn, Rcpt, Size 8, 2Pos, Panel; Product Range Amphenol Industrial - 09J8996 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 8, 2Pos, Panel; Product Range Amphenol Industrial
09J8996
Jam Nut Conn, Rcpt, Size 8, 2Pos, Panel; Product Range Amphenol Industrial 09J8996
JAM NUT CONN, RCPT, SIZE 8, 2POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 8, 2POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site
Pt07A Series (Ms3114) Jam Nut Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-2 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial - 97J2364 - Newark, An Avnet Company
Chicago, IL, United States
Pt07A Series (Ms3114) Jam Nut Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-2 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial
97J2364
Pt07A Series (Ms3114) Jam Nut Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-2 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial 97J2364
PT07A SERIES (MS3114) JAM NUT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-2 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO

PT07A SERIES (MS3114) JAM NUT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-2 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07A8-2P 09J8996 97J2364
Product Name Jam Nut Conn, Rcpt, Size 8, 2Pos, Panel; Product Range Amphenol Industrial Pt07A Series (Ms3114) Jam Nut Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-2 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Coaxial Adapters - 8719A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers