AMPHENOL INDUSTRIAL
PT07A24-31P-P288 -- PT 31C 31#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Recp Amphenol Industrial
PT07A24-31P-P288
Description
PT 31C 31#16 PIN RECP
Description
PT 31C 31#16 PIN RECP
Suppliers
Pt 31C 31#16 Pin Recp Amphenol Industrial
04AJ3474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3474 |
|
Product Name
|
Pt 31C 31#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details