Amphenol Industrial Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial PT07A20-16P

Description
PT 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
PT 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 16C 16#16 PIN RECP

PT 16C 16#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial - 31K5272 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
31K5272
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial 31K5272
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A20-16P 31K5272
Product Name Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data