AMPHENOL INDUSTRIAL
PT07A18-11PX -- PT 11C 11#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 11C 11#16 Pin Recp Amphenol Industrial
PT07A18-11PX
Description
PT 11C 11#16 PIN RECP
Description
PT 11C 11#16 PIN RECP
Suppliers
Pt 11C 11#16 Pin Recp Amphenol Industrial
04AJ3338
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3338 |
|
Product Name
|
Pt 11C 11#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details