Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A16-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A16-8S
MIL Spec Connector - MIL-DTL-26482 I PT07A16-8S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial - 97J2358 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial
97J2358
Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial 97J2358
JAM NUT CONNECTOR, PLUG, SIZE 16, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 16, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A16-8S 97J2358
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 16, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMA-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details