Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A16-26PY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A16-26PY
MIL Spec Connector - MIL-DTL-26482 I PT07A16-26PY
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial - 97J2355 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
97J2355
Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial 97J2355
JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A16-26PY 97J2355
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details