Amphenol Industrial Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial PT07A16-23S

Description
JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial - 97J2353 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial
97J2353
Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial 97J2353
JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 16, 23 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2353
Product Name Jam Nut Connector Plug, Size 16, 23 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data