Amphenol Industrial Jam Nut Connector, Plug, Size 14, 8 Position, Panel; Product Range Amphenol Industrial PT07A14-8S

Description
JAM NUT CONNECTOR, PLUG, SIZE 14, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, PLUG, SIZE 14, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Plug, Size 14, 8 Position, Panel; Product Range Amphenol Industrial - 35H6468 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 14, 8 Position, Panel; Product Range Amphenol Industrial
35H6468
Jam Nut Connector, Plug, Size 14, 8 Position, Panel; Product Range Amphenol Industrial 35H6468
JAM NUT CONNECTOR, PLUG, SIZE 14, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 14, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35H6468
Product Name Jam Nut Connector, Plug, Size 14, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details