Amphenol Industrial Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial PT07A14-5SZ

Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT RECP

PT 5C 5#16 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial - 97J2351 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
97J2351
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial 97J2351
JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-5SZ 97J2351
Product Name Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details