Amphenol Industrial Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial PT07A14-5SY

Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT RECP

PT 5C 5#16 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial - 97J2350 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
97J2350
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial 97J2350
JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-5SY 97J2350
Product Name Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details