Amphenol Industrial Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial PT07A14-5S

Description
PT 5C 5#16 SKT RECP
Request a Quote
Description
PT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT RECP

PT 5C 5#16 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial - 26H3425 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
26H3425
Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial 26H3425
JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 14, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-5S 26H3425
Product Name Jam Nut Connector, Plug, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data