Amphenol Industrial Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial PT07A14-19P

Description
PT 19C 19#20 PIN RECP
Request a Quote
Description
PT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 19C 19#20 PIN RECP

PT 19C 19#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial - 30C1902 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
30C1902
Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial 30C1902
JAM NUT CONNECTOR PLUG, SIZE 14, 19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-19P 30C1902
Product Name Jam Nut Connector Plug, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers