Amphenol Corporation Connector, Circular, Size 14, 18Way; Product Range Amphenol PT07A14-18S

Description
PT 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
PT 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 SKT RECP

PT 18C 18#20 SKT RECP

Buy Now
Connector, Circular, Size 14, 18Way; Product Range Amphenol - 50AH4322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Size 14, 18Way; Product Range Amphenol
50AH4322
Connector, Circular, Size 14, 18Way; Product Range Amphenol 50AH4322
CONNECTOR, CIRCULAR, SIZE 14, 18WAY; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling RoHS Compliant: No

CONNECTOR, CIRCULAR, SIZE 14, 18WAY; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-18S 50AH4322
Product Name Connector, Circular, Size 14, 18Way; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data