Amphenol Industrial Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial PT07A14-18PW

Description
PT 18C 18#20 PIN RECP
Request a Quote Datasheet
Description
PT 18C 18#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 PIN RECP

PT 18C 18#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial - 97J2344 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial
97J2344
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial 97J2344
JAM NUT CONNECTOR PLUG, SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-18PW 97J2344
Product Name Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data