Amphenol Industrial Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial PT07A14-18P

Description
PT 18C 18#20 PIN RECP
Request a Quote
Description
PT 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 PIN RECP

PT 18C 18#20 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial - 06H3061 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial
06H3061
Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial 06H3061
JAM NUT CONNECTOR PLUG, SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A14-18P 06H3061
Product Name Jam Nut Connector Plug, Size 14, 18 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details