Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT07A14-15S

Description
PT 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
PT 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT07A14-15S - PEI-Genesis
Philadelphia, PA, United States
PT 15C 14#20, 1#16 SKT RECP

PT 15C 14#20, 1#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A14-15S
MIL Spec Connector - MIL-DTL-26482 I PT07A14-15S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial - 30C2973 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
30C2973
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial 30C2973
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT07A14-15S PT07A14-15S 30C2973
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data