Amphenol Corporation Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol PT07A14-15S-023

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol - 31M8310 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol
31M8310
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol 31M8310
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M8310
Product Name Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data