Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A12-4SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A12-4SW
MIL Spec Connector - MIL-DTL-26482 I PT07A12-4SW
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial - 97J2341 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
97J2341
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial 97J2341
JAM NUT CONNECTOR, PLUG, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A12-4SW 97J2341
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (F) R/A PCB Mount Connector - ET-MFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Right Angle
Mounting PCB Mount
View Details