Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A12-4S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A12-4S
MIL Spec Connector - MIL-DTL-26482 I PT07A12-4S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial - 97J2340 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
97J2340
Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial 97J2340
JAM NUT CONNECTOR, PLUG, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A12-4S 97J2340
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Plug, Size 12, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data