CONNECTOR
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07A12-4PW | 30M5237 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Connector, Receptacle, Size 12, 4 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |