Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A12-14P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A12-14P
MIL Spec Connector - MIL-DTL-26482 I PT07A12-14P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial - 13H6528 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial
13H6528
Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial 13H6528
JAM NUT CONNECTOR PLUG, SIZE 12, 14 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 14 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A12-14P 13H6528
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 12, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details