Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A10-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A10-5P
MIL Spec Connector - MIL-DTL-26482 I PT07A10-5P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Product Range Amphenol Industrial - 73J7746 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Product Range Amphenol Industrial
73J7746
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Product Range Amphenol Industrial 73J7746
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A10-5P 73J7746
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products