MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07A-8-4S | PT07A-8-4S-ND | 70011209 | 92C3687 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 8,4 #20 SOLDER SOCKET CONTACT | Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Jam Nut | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |