Amphenol Industrial Circular Connector Assemblies PT07A-8-3S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT07A-8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT07A-8-3S-ND
Circular Connector Assemblies PT07A-8-3S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07A-8-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07A-8-3S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07A-8-3S
AI-Solder Jam-Nut Receptacle 26482-1

AI-Solder Jam-Nut Receptacle 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT07A-8-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-8-3S
MIL Spec Connector - MIL-DTL-26482 I PT07A-8-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-8-3S
MIL Spec Connector - MIL-DTL-26482 I PT07A-8-3S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial - 92C3685 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial
92C3685
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial 92C3685
JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 8,3 #20 SOLDER SOCKET CONTACT - 70011199 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 8,3 #20 SOLDER SOCKET CONTACT
70011199
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 8,3 #20 SOLDER SOCKET CONTACT 70011199
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07A-8-3S-ND PT07A-8-3S PT07A-8-3S 92C3685 70011199
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 8,3 #20 SOLDER SOCKET CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Gender Female / Jack
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MIL Spec Connector - MIL-DTL-38999 III - 59128MG-35PN5SG - Powell Electronics, Inc.
Specs
Connector Type Military Connector
Gender Female / Jack
View Details