Amphenol Industrial Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Product Range Amphenol Industrial PT07A-14-91S

Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No
Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Product Range Amphenol Industrial - 88J5371 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Product Range Amphenol Industrial
88J5371
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Product Range Amphenol Industrial 88J5371
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88J5371
Product Name Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data