Amphenol Industrial Circular Connector Assemblies PT07A-14-19S

Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT07A-14-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT07A-14-19S-ND
Circular Connector Assemblies PT07A-14-19S-ND
19 Position Circular Connector Receptacle, Female Sockets Solder Cup

19 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07A-14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07A-14-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07A-14-19S
AI-Solder Jam-Nut Receptacle 26482-1

AI-Solder Jam-Nut Receptacle 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT07A-14-19S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT07A-14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT07A-14-19S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial - 97H9262 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial
97H9262
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial 97H9262
JAM NUT CONNECTOR RCPT, SIZE 14, 19POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 14, 19POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07A-14-19S-ND PT07A-14-19S PT07A-14-19S 97H9262
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details