Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A-14-12S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT07A-14-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-14-12S
MIL Spec Connector - MIL-DTL-26482 I PT07A-14-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-14-12S
MIL Spec Connector - MIL-DTL-26482 I PT07A-14-12S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07A-14-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07A-14-12S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07A-14-12S
AI-Solder Jam-Nut Receptacle 26482-1

AI-Solder Jam-Nut Receptacle 26482-1

Buy Now
Circular Connector Assemblies - 339-PT07A-14-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT07A-14-12S-ND
Circular Connector Assemblies 339-PT07A-14-12S-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial - 03J5520 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial
03J5520
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial 03J5520
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 14,8#20 AND 4#16 SOLDER SOCKET CONTACT - 70011299 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 14,8#20 AND 4#16 SOLDER SOCKET CONTACT
70011299
CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 14,8#20 AND 4#16 SOLDER SOCKET CONTACT 70011299
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07A-14-12S PT07A-14-12S 339-PT07A-14-12S-ND 03J5520 70011299
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 14,8#20 AND 4#16 SOLDER SOCKET CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount Jam Nut
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers