Win Source Part Number: 1349206-PT07A-12-10P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 10
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 12-10
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Base Product Number: PT07A
RoHS Status: RoHS non-compliant
Primary Material: Metal
California Prop 65: Warning Information
MIL Series Connector, 10 Contact(s), Aluminum Alloy, Male, Solder Terminal, Receptacle, Product overview: PT07A-12-10P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT07A-12-10P can be used for catalog matching and distributor lookup.
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Jam-Nut Receptacle 26482-1
10 Position Circular Connector Receptacle, Male Pins Solder Cup
JAM NUT CONNECTOR RCPT, SIZE 12, 10POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1349206-PT07A-12-10P | 436-PT07A-12-10P | PT07A-12-10P | PT07A-12-10P | PT07A-12-10P-ND | 88J5094 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Jam Nut Connector Rcpt, Size 12, 10Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder Cup | Solder | ||||
| Mounting | Panel Mount | Panel Mount |