CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
6 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Jam-Nut Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07A-10-6P | 339-PT07A-10-6P-ND | PT07A-10-6P | 70011224 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,JAM NUT RECEPTACLE,CLASS A,SIZE 10,6 #20 SOLDER PIN CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Jam Nut | ||
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder |