Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07A-10-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-10-5P
MIL Spec Connector - MIL-DTL-26482 I PT07A-10-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07A-10-5P
MIL Spec Connector - MIL-DTL-26482 I PT07A-10-5P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 10, 5Pos, Panel; Product Range Amphenol Industrial - 88J5028 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 10, 5Pos, Panel; Product Range Amphenol Industrial
88J5028
Jam Nut Conn, Rcpt, Size 10, 5Pos, Panel; Product Range Amphenol Industrial 88J5028
JAM NUT CONN, RCPT, SIZE 10, 5POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 10, 5POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A-10-5P 88J5028
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 10, 5Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data